TE Connectivity 4-1423169-9
- 收藏
- 对比
4-1423169-9
2460-4-1423169-9
继电器
--
大陆
立即发货

Time Delay Relays, Knob, 48 VDC Input, 1A@125VDC A / 10A@120VAC A, On-Delay, 1.5 – 15 seconds Delay Time, Mounting Holes / Panel Mount
1最小包装量--
4-1423169-9详情
TE Connectivity 4-1423169-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1423169-9
TE Internal Description
E7012NCV004=RLY,NUC,ON,2P,48V,15S,V
Type of Controlu2009
Knob
Time Delay Relay Input Voltageu2009(VDC)
48
Time Delay Relay Contact Current Ratingu2009(A)
10A@120VAC, 1A@125VDC
Mode of Operationu2009
On-Delay
Delay Timeu2009
1.5 – 15 seconds
4-1423169-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。