TE Connectivity 4-1423179-1
- 收藏
- 对比
4-1423179-1
2460-4-1423179-1
继电器
--
大陆
立即发货

Time Delay Relays, Knob, 250 VDC Input, Timing Range (Off-Time) .7 – 7 seconds, 10A@240VAC A, On/Off-Delay, 30 – 300 seconds Delay Time
1最小包装量--
4-1423179-1详情
TE Connectivity 4-1423179-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mode of Operationu2009
On/Off-Delay
Time Delay Relay Contact Current Ratingu2009(A)
10A@240VAC
Timing Range (Off-Time)u2009(seconds)
.7 – 7
Time Delay Relay Input Voltageu2009(VDC)
250
Type of Controlu2009
Knob
TE Internal Description
7032SEB=RLY,STD,DBH,2P,250V,300S,7S
TE Internal #
4-1423179-1
4-1423179-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。