TE Connectivity 4-1423393-6
- 收藏
- 对比
4-1423393-6
2460-4-1423393-6
继电器
--
大陆
立即发货

Time Delay Relays, Internal Potentiometer, 120 VAC Input, 10A@120VAC A, Delay on Energization, .15 – 3 seconds Delay Time, Socket
1最小包装量--
4-1423393-6详情
TE Connectivity 4-1423393-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Delay Timeu2009
.15 – 3 seconds
Mode of Operationu2009
Delay on Energization
Time Delay Relay Contact Current Ratingu2009(A)
10A@120VAC
Time Delay Relay Input Voltageu2009(VAC)
120
Type of Controlu2009
内部电位器
TE Internal Description
TR14I3AN=RLY,TMG,ON,120V,3S,N
TE Internal #
4-1423393-6
4-1423393-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。