TE Connectivity 4-1437535-8
- 收藏
- 对比
4-1437535-8详情
TE Connectivity 4-1437535-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
POLYETHYLENE
Manufacturer Part Number
4-1437535-8
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Package Description
ROHS COMPLIANT
Risk Rank
5.84
Contact Finish Mating
未说明
Contact Materials
BERYLLIUM COPPER
Manufacturer Series
1437535
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
unknown
接头数量
2
设备插座类型
IC SOCKET
使用的设备类型
SIP2
4-1437535-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。