TE Connectivity 414509-1
- 收藏
- 对比
414509-1
2460-414509-1
背板连接器 - 触头
--
大陆
立即发货

Contact PIN Solder ST Thru-Hole Strip
1最小包装量--
414509-1详情
TE Connectivity 414509-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Solder
Contact Materials
铍铜
Mounting
通孔
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
包装
Tray
连接器类型
射频连接器
性别
Pin
子类别
射频互连器件
触点类型
Coaxial
产品类别
RF Connectors / Coaxial Connectors
屏蔽的
有
产品
Contacts
产品类别
RF Connectors / Coaxial Connectors
414509-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。