TE Connectivity 41456
- 收藏
- 对比
41456
2460-41456
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 20 – 15 AWG Wire Size, .5 – 1.5 mm² Wire Size, 1021 – 2582 CMA Wire Size, Stud Size M4 / #8
1最小包装量--
41456详情
TE Connectivity 41456重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
41456
TE Internal Description
RING TERMINAL 20-16 AWG TPBR
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(AWG)
20 – 15
Wire Sizeu2009(mm²)
.5 – 1.5
Wire Sizeu2009(CMA)
1021 – 2582
Stud Sizeu2009
8, M4
41456拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。