TE Connectivity 414580-2
- 收藏
- 对比
414580-2详情
TE Connectivity 414580-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
自由悬挂
介电材料
Polyethylene
Contact Materials
Brass
RoHS
Non-Compliant
包装
Bulk
连接器类型
BNC, Plug
紧固类型
Bayonet
阻抗
50 Ω
最高频率
4 GHz
414580-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。