TE Connectivity 4-147721-4
- 收藏
- 对比
4-147721-4
2460-4-147721-4
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Right Angle, Board-to-Board, 45 Position, 2.54 mm [.1 in] Centerline, Gold, Surface Mount, Signal, Black, AMPMODU IV/V
1最小包装量--
4-147721-4详情
TE Connectivity 4-147721-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-147721-4
TE Internal Description
45 MODII HORZ SR SFMNT 30AU
PCB Connector Assembly Typeu2009
PCB安装插座
PCB Mount Orientationu2009
直角
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
45
Number of Rowsu2009
1
4-147721-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。