TE Connectivity 4-1478963-0
- 收藏
- 对比
4-1478963-0详情
TE Connectivity 4-1478963-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Aluminum
Shell Sizes
22
Shell Style#
In-Line
MIL Type
MIL-DTL-26482
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
Cable
Insert Arrangement
22-04
Contact Materials
Copper Alloy
Mating Style
Bayonet
Manufacturer
Amphenol
Brand
Amphenol LTD
系列
62GB
定位的数量
4 Position
子类别
Circular Connectors
终端样式
Solder
触点性别
Socket (Female)
产品类别
军规圆形连接器
外壳电镀
橄榄色锌钴
产品
Plugs
安装角
Straight
产品类别
军规圆形连接器
4-1478963-0拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。