TE Connectivity 414942-2
- 收藏
- 对比
414942-2
2460-414942-2
集成电路(IC)
--
大陆
立即发货

Contact PIN Crimp ST Cable Mount Strip
1最小包装量--
414942-2详情
TE Connectivity 414942-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
414942-2
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.81
Contact Finish Mating
未说明
Contact Materials
未说明
连接器类型
RF uhf连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
Brand Name
AMP
414942-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。