注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥25676.15698
10
¥24831.873286
25
¥24659.258479
50
¥24487.843578
100
¥23984.175877
500
¥22269.429784
TE Connectivity 4150035-1
- 收藏
- 对比
4150035-1
2460-4150035-1
工具
--
大陆
立即发货

Applicators, Mechanical Feed, OCEAN, Male Adapter Post - Atlantic Style Interface, 40 mm (1.62) Stroke Terminator / 30 mm (1.12) Stroke Terminator
--最小包装量--
¥
总价: ¥
4150035-1详情
TE Connectivity 4150035-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4150035-1
TE Internal Description
OCEAN-2.0-APPLICATOR-E-070F120O
Applicator Feed Typeu2009
Mechanical
Applicator & Product Styleu2009
OCEAN
Application Interfaceu2009
Male Adapter Post - Atlantic Style
Terminator Typeu2009
30 mm (1.12) Stroke Terminator, 40 mm (1.62) Stroke Terminator
Wire Crimp Widthu2009
1.78u2009mmu2009[u2009.07u2009inu2009]
4150035-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。