TE Connectivity 415006-1
- 收藏
- 对比
415006-1
2460-415006-1
同轴连接器(射频)
--
大陆
立即发货

RF Plugs & Jacks, SMB RF Interface, Jack, 50 Ω, RG 316 / RG 188, Snap-Fit, 4 GHz Operating Frequency, Cable-to-Panel, 1 Position, Wire & Cable
1最小包装量--
415006-1详情
TE Connectivity 415006-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RF Connector Styleu2009
Jack
RF Interfaceu2009
SMB
TE Internal Description
SMB BLKHD JACK
TE Internal #
415006-1
Compatible With RF Cable Typeu2009
RG 188, RG 316
Impedanceu2009(Ω)
50
RF Connector Mated Outer Diameter (Approximate)u2009
4.75u2009mmu2009[u2009.187u2009inu2009]
415006-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。