TE Connectivity 415103-2
- 收藏
- 对比
415103-2
2460-415103-2
同轴连接器(射频)
--
大陆
立即发货

PANEL MOUNT, BOARD TERMINATED, FEMALE, BNC CONNECTOR, SOLDER, JACK
1最小包装量--
415103-2详情
TE Connectivity 415103-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
面板安装
YES
Contact Finish Mating
GOLD (3)
Insulator Material
POLYMETHYLPENTENE
Rohs Code
无
Manufacturer Part Number
415103-2
Mounting Styles
RIGHT ANGLE
Contact Materials
PHOSPHOR BRONZE
Manufacturer
TE Connectivity
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.85
Manufacturer Series
415103
JESD-609代码
e4
连接器类型
射频BNC连接器
附加功能
LOW PROFILE
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
YES
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
JACK
终端类型
SOLDER
耦合类型
BAYONET
触点表面处理 终端
GOLD (3)
特性阻抗
75 Ω
415103-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。