TE Connectivity 4-1532022-5
- 收藏
- 对比
4-1532022-5
2460-4-1532022-5
D 形连接器 - 并口
--
大陆
立即发货

Microminiature & Nanominiature D Connectors, Receptacle, 25 Position, Wire & Cable
1最小包装量--
4-1532022-5详情
TE Connectivity 4-1532022-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1532022-5
TE Internal Description
095-0610-2131=MCDR3-B-25S6Q1-
Mil-Spec
M83513/09-D09
Alias #
095-0610-2131
Connector & Housing Typeu2009
Receptacle
Number of Positionsu2009
25
Mounting Hardwareu2009
None
Connector & Contact Terminates Tou2009
Wire & Cable
4-1532022-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。