TE Connectivity 4-1546700-7
- 收藏
- 对比
4-1546700-7
2460-4-1546700-7
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Dual Barrier, Quick Connects, Wire-to-Board, 9 Position, 9.53 mm [.375 in] Centerline, 1 Row, 300 V / 600 V, 22 – 12 AWG Wire Size
1最小包装量--
4-1546700-7详情
TE Connectivity 4-1546700-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1546700-7
TE Internal Description
JC6-Q408-09=JC6 ASSY
Alias #
JC6-Q408-09
Barrier Strip Styleu2009
Dual Barrier
Bottom Termination Typeu2009
快速接头
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
9
Centerline (Pitch)u2009
9.53u2009mmu2009[u2009.375u2009inu2009]
4-1546700-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。