TE Connectivity 415779-1
- 收藏
- 对比
415779-1详情
TE Connectivity 415779-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
YES
RoHS
Non-Compliant
Contact Finish Mating
未说明
Insulator Material
POLYMETHYLPENTENE
Rohs Code
无
Manufacturer Part Number
415779-1
Mounting Styles
STRAIGHT
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.92
连接器类型
射频BNC连接器
附加功能
APPLICABLE CABLES: RG179/U; RG187/U
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
YES
选项
GENERAL PURPOSE
触点性别
FEMALE
主体/外壳样式
JACK
终端类型
CRIMP
耦合类型
BAYONET
特性阻抗
75 Ω
达到SVHC
compliant
415779-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。