TE Connectivity 4-1658071-1
- 收藏
- 对比
4-1658071-1
2460-4-1658071-1
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Vertical, Board-to-Board, 40 Position, .8 mm [.031 in] Centerline, Fully Shrouded, Gold Flash, Surface Mount, Power & Signal
1最小包装量--
4-1658071-1详情
TE Connectivity 4-1658071-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1658071-1
TE Internal Description
MSB0.80RC-ASY040FL,GP,F,-TR
PCB Connector Assembly Typeu2009
PCB安装插座
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
40
Centerline (Pitch)u2009
.8u2009mmu2009[u2009.031u2009inu2009]
4-1658071-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。