TE Connectivity 4-1658465-3
- 收藏
- 对比
4-1658465-3
2460-4-1658465-3
矩形连接器 - 针座,公插针
--
大陆
立即发货

Board-to-Board Headers & Receptacles
1最小包装量--
4-1658465-3详情
TE Connectivity 4-1658465-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
铝合金
Shell Sizes
18
Shell Style#
法兰安装
MIL Type
MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Panel
Insert Arrangement
18-32
Contact Materials
Copper Alloy
Mating Style
Bayonet
Manufacturer
Amphenol
Brand
Amphenol Pcd
Tradename
26482
系列
602GB 26482 II
定位的数量
32 Position
子类别
Circular Connectors
终端样式
Crimp
触点性别
Pin (Male)
产品类别
军规圆形连接器
外壳电镀
橄榄绿色铬酸盐镀镉
产品
Receptacles
安装角
Straight
产品类别
军规圆形连接器
4-1658465-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。