TE Connectivity 4-172212-3
- 收藏
- 对比
4-172212-3
2460-4-172212-3
端子板 - 线对板
--
大陆
立即发货

Housing, Plug, Wire-to-Board, 3 Position, 2.5 mm [.098 in] Centerline, Crimp, 1 Row, Blue, Mating Retention, Wire & Cable, Power & Signal
1最小包装量--
4-172212-3详情
TE Connectivity 4-172212-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-172212-3
TE Internal Description
3P EI W-W CAP HSG BLUE
Connector Product Typeu2009
Housing
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
3
Centerline (Pitch)u2009
2.5u2009mmu2009[u2009.098u2009inu2009]
4-172212-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。