TE Connectivity 4-1734376-8
- 收藏
- 对比
4-1734376-8
2460-4-1734376-8
套管 - 音频连接器
--
大陆
立即发货

USB Connectors, B, 2.0, Standard Profile, Receptacle, 1 Port, Top, Right Angle, Box & Tray / Tray, Offset, Through Hole - Solder, Cable-to-Board, 1500
--最小包装量--
4-1734376-8详情
TE Connectivity 4-1734376-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1734376-8
TE Internal Description
USB CONN., B,4P, R/A,W/ SHELL, NATURAL
USB Adapter Typeu2009
B
USB Versionu2009
2.0
Connector Profileu2009
Standard
Connector & Housing Typeu2009
Receptacle
Number of Portsu2009
1
4-1734376-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。