TE Connectivity 4-175639-8
- 收藏
- 对比
4-175639-8
2460-4-175639-8
矩形连接器 - 针座,插座,母插口
--
大陆
立即发货

Conn Fine Pitch Connector HDR 18 POS Solder RA SMD Reel
1最小包装量--
4-175639-8详情
TE Connectivity 4-175639-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
安装类型
表面贴装
Contact Materials
Bronze
RoHS
Compliant
包装
Tape & Reel (TR)
终端
Solder
连接器类型
Receptacle
定位的数量
18
颜色
Black
行数
2
螺距
1.2446 mm
接头数量
18
UL可燃性规范
UL94 V-0
房屋颜色
Black
行间距
1.2446 mm
弱电
Compliant
辐射硬化
无
4-175639-8拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。