TE Connectivity 4-1856388-4
- 收藏
- 对比
4-1856388-4
2460-4-1856388-4
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, Worldwide, Crimp, .6 kV, Copper, Yes, Tinned Brass, Indoor Use, Copper Palm, PLASTI-GRIP
1最小包装量--
4-1856388-4详情
TE Connectivity 4-1856388-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1856388-4
TE Internal Description
Languette FASTON iso R 6,3x0,8
Alias #
E22590-000
Compression Connector Product Availabilityu2009
Worldwide
Compression Connector Technologyu2009
Crimp
Compression Connector Voltage Classu2009(kV)
.6
Compression Connector Conductor Materialu2009
Copper
Conductor Cross-Sectionu2009(mm²)
.25 – 1.6
4-1856388-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。