TE Connectivity 4-192044-7
- 收藏
- 对比
4-192044-7
2460-4-192044-7
背板连接器 - 触头
--
大陆
立即发货

High Current Multiple Point Interface Contacts
1最小包装量--
4-192044-7详情
TE Connectivity 4-192044-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
材料
Copper
Contact Materials
Copper
RoHS
Compliant
包装
Bulk
性别
Female
方向
Straight
屏蔽/屏蔽
Unshielded
弱电
Compliant
长度
5.08 mm
无铅
不适用
4-192044-7拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。