TE Connectivity 4-1924292-2
- 收藏
- 对比
4-1924292-2
2460-4-1924292-2
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Device / Wire-to-Wire / Wire-to-Board, 6 Position, .157 in [4 mm] Centerline, MCON Interconnection System
1最小包装量--
4-1924292-2详情
TE Connectivity 4-1924292-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
4u2009mmu2009[u2009.157u2009inu2009]
Number of Positionsu2009
6
Connector Systemu2009
Wire-to-Board, Wire-to-Device, Wire-to-Wire
Mating Tab Widthu2009
1.2u2009mmu2009[u2009.047u2009inu2009]
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
6P,FML,1.2,CB,MCON,STD,KEYB,w/LgCPA
TE Internal #
4-1924292-2
4-1924292-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。