TE Connectivity 4-1938979-7
- 收藏
- 对比
4-1938979-7详情
TE Connectivity 4-1938979-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
ACH580BX3R2
Manufacturer Part Number
ACH580-BCR-059A-2+B058
Manufacturer
ABB
Mounting
Panel
RoHS
Non-Compliant
最高频率
500 Hz
断开类型
断路器
输入电压(交流电)
240 VAC
知识产权评级
IP24
4-1938979-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。