TE Connectivity 4-1971798-4
- 收藏
- 对比
4-1971798-4
2460-4-1971798-4
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Wire-to-Board, 4 Position, 2.5 mm [.098 in] Centerline, Fully Shrouded, Tin, Through Hole - Solder, GRACE INERTIA 2.5
1最小包装量--
4-1971798-4详情
TE Connectivity 4-1971798-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
2.5u2009mmu2009[u2009.098u2009inu2009]
PCB Mount Orientationu2009
Vertical
TE Internal #
4-1971798-4
TE Internal Description
NEW GI CONN2.5 HDR ASMBLY 4P YLW D1.0
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
4
Number of Rowsu2009
1
4-1971798-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。