TE Connectivity 4-1971817-3
- 收藏
- 对比
4-1971817-3
2460-4-1971817-3
套管 - 音频连接器
--
大陆
立即发货

3P RAST 2.5 Tab Header Ex- Locking THV
1最小包装量--
4-1971817-3详情
TE Connectivity 4-1971817-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
Special Features
Flanged
Country of Origin
China
LED Size
3mm
ECCN
EAR99
湿度敏感性等级(MSL)
MSL1
方向
20 Deg Viewing Angle
4-1971817-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。