TE Connectivity 4-1971876-4
- 收藏
- 对比
4-1971876-4
2460-4-1971876-4
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Plug, Wire-to-Wire, 12 Position, 6 mm [.236 in] Centerline, Wire & Cable, UL 94V-0, Power Triple Lock
1最小包装量--
4-1971876-4详情
TE Connectivity 4-1971876-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
6u2009mmu2009[u2009.236u2009inu2009]
Number of Positionsu2009
12
Connector Systemu2009
Wire-to-Wire
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
Housing
TE Internal Description
PTL 3X4 PLUG HSG STD TEMP KEY D YEL
TE Internal #
4-1971876-4
4-1971876-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。