TE Connectivity 41974
- 收藏
- 对比
41974
2460-41974
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Thru Splice / Pigtail Splice, 20 – 15 AWG Wire Size, .51 – 1.5 mm² Wire Size, 1000 – 3200 CMA Wire Size, Brass, Serrated, 3 Serration, SPLICE
1最小包装量--
41974详情
TE Connectivity 41974重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Primary Product Materialu2009
Brass
Wire Sizeu2009(CMA)
1000 – 3200
Sealableu2009
无
Wire Sizeu2009(mm²)
.51 – 1.5
Wire Sizeu2009(AWG)
20 – 15
TE Internal Description
SPLICE 1000-3200 CMA BR
TE Internal #
41974
41974拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。