TE Connectivity 42037-2 (CUT STRIP)
- 收藏
- 对比
42037-2 (CUT STRIP)
2460-42037-2 (CUT STRIP)
无类别的
--
大陆
立即发货

Terminals RING IS 22-18 10 020 Cut Strip of 100
1最小包装量--
42037-2 (CUT STRIP)详情
TE Connectivity 42037-2 (CUT STRIP)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
材料
Brass
Unit Weight
0.019245 oz
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
Screw
Contact Materials
Brass
Wire Gauge Max
18 AWG
Part # Aliases
42037-2
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Insulation Materials
Not Insulated
包装
切割胶带
类型
Ring
性别
Female
子类别
Terminals
终端样式
Crimp
线规
18 AWG
绝缘材料
Not Insulated
产品类别
Terminals
螺杆/标签尺寸
# 10
产品
螺丝端子
产品类别
Terminals
42037-2 (CUT STRIP)拓展信息







哦! 它是空的。