TE Connectivity 4-2098922-2
- 收藏
- 对比
4-2098922-2
2460-4-2098922-2
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Device / Wire-to-Board, 54 Position, .1 in [2.54 mm] Centerline, Sealable, Yellow, Generation Y Connector System
1最小包装量--
4-2098922-2详情
TE Connectivity 4-2098922-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
54
Connector Systemu2009
Wire-to-Board, Wire-to-Device
TE Internal #
4-2098922-2
TE Internal Description
SDM, 54P PLUG ASY,RHL,KEY D
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Tab Widthu2009
.64u2009mmu2009[u2009.025u2009inu2009]
4-2098922-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。