TE Connectivity 42100-9
- 收藏
- 对比
42100-9
2460-42100-9
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 18 – 14 AWG Wire Size, .82 – 2.08 mm² Wire Size, Mating Tab Width .25 in [6.35 mm], Straight, Brass, FASTIN-FASTON 250
1最小包装量--
42100-9详情
TE Connectivity 42100-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
42100-9
TE Internal Description
FF 250 REC 18-14AWG TPBR
Quick Disconnect Terminal Typeu2009
Receptacle
Wire Sizeu2009(AWG)
18 – 14
Wire Sizeu2009(mm²)
.82 – 2.08
Mating Tab Widthu2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Mating Tab Thicknessu2009
.81u2009mmu2009[u2009.032u2009inu2009]
42100-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。