TE Connectivity 4-2112594-1
- 收藏
- 对比
4-2112594-1
2460-4-2112594-1
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Board / Wire-to-Device, 4 Position, .07 in [1.8 mm] Centerline, Sealable, Black, Wire & Cable, Signal, Nano MQS
1最小包装量--
4-2112594-1详情
TE Connectivity 4-2112594-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-2112594-1
TE Internal Description
4(6)POS,NANOMQS,REC HSG,ASSY,SEALED
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Tab Widthu2009
.5u2009mmu2009[u2009.019u2009inu2009]
Connector Systemu2009
Wire-to-Board, Wire-to-Device
Number of Positionsu2009
4
Centerline (Pitch)u2009
1.8u2009mmu2009[u2009.07u2009inu2009]
4-2112594-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。