TE Connectivity 4-2112780-3
- 收藏
- 对比
4-2112780-3
2460-4-2112780-3
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Board, 18 Position, .137 in [3.5 mm] Centerline, Sealable, Black, Signal, Cable Mount (Free-Hanging), Hybrid
1最小包装量--
4-2112780-3详情
TE Connectivity 4-2112780-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-2112780-3
TE Internal Description
18POS, MIXED,REC HSG,ASSY,SEAL
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Tab Widthu2009(mm)
1.2, 2.8
Mating Tab Widthu2009(in)
.047, .11
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
18
Centerline (Pitch)u2009
3.5u2009mmu2009[u2009.137u2009inu2009]
4-2112780-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。