TE Connectivity 4-211991-4
- 收藏
- 对比
4-211991-4
2460-4-211991-4
端子板 - 线对板
--
大陆
立即发货

Rack & Panel Connectors, Connector Kit, Receptacle, 2 Shell Size, Sealable, Clinch Nut, Board Mount, AMP ARINC 600 Series
1最小包装量--
4-211991-4详情
TE Connectivity 4-211991-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Panel Mount Feature Typeu2009
夹持槽
Sealableu2009
有
Rack & Panel Connector Shell Sizeu2009
2
Connector & Housing Typeu2009
Receptacle
Connector Product Typeu2009
连接器套件
TE Internal Description
RECEPT ASSY,ARINC 600
TE Internal #
4-211991-4
功率耗散
1.5
4-211991-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。