TE Connectivity 4-2170705-6
- 收藏
- 对比
4-2170705-6
2460-4-2170705-6
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly, 1 x 1, Internal/External EMI Springs, Included Lightpipe, Standard, Data Rate (Max) 28 Gb/s, zQSFP /QSFP28
--最小包装量--
4-2170705-6详情
TE Connectivity 4-2170705-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Included Lightpipeu2009
有
Thermal Accessory Type Includedu2009
Heat Sink
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Port Matrix Configurationu2009
1 x 1
Pluggable I/O Product Typeu2009
Cage Assembly
TE Internal Description
CAGE ASSY, QSFP28 1X1, SPRING, HS, LP
TE Internal #
4-2170705-6
4-2170705-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。