TE Connectivity 4-2170814-5
- 收藏
- 对比
4-2170814-5
2460-4-2170814-5
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly, 1 x 2, Elastomeric Gasket, Included Lightpipe, Standard, Data Rate (Max) 28 Gb/s, 2 Port, zQSFP /QSFP28
1最小包装量--
4-2170814-5详情
TE Connectivity 4-2170814-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-2170814-5
TE Internal Description
QSFP28, 1X2, CAGE ASSY, GASKET, HS, LP
Pluggable I/O Product Typeu2009
Cage Assembly
Included Lightpipeu2009
有
Thermal Accessory Type Includedu2009
Heat Sink
EMI Containment Feature Typeu2009
Elastomeric Gasket
Port Matrix Configurationu2009
1 x 2
4-2170814-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。