TE Connectivity 4-2172070-2
- 收藏
- 对比
4-2172070-2
2460-4-2172070-2
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Board, 5 Position, Sealable, Signal, Panel Mount, Reverse Gender, Nickel, Brass, A Polarization Code, Polyamide
1最小包装量--
4-2172070-2详情
TE Connectivity 4-2172070-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-2172070-2
Circuit Applicationu2009
Signal
Contact Current Rating (Max)u2009(A)
4
Sealableu2009
有
Number of Positionsu2009
5
Connector Systemu2009
Wire-to-Board
TE Internal Description
M12.MALE.PNLREAR.ACODE.5P.PCBSTAND.STRT
4-2172070-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。