TE Connectivity 4-2176433-8
- 收藏
- 对比
4-2176433-8详情
TE Connectivity 4-2176433-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
72.9
Stranding element
无
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-30 - 80
Circuit integrity
None
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
6.5
Specification material outer sheath
Other
Screen over stranding element
None
Category
None
Halogen free according to IEC 60754-2
无
Protective sheath
Polyurethane (PUR)
Core identification
Numbers
Number of stranding elements
1
Min. permitted bending radius, moving application with forced guidance
97.5
Nominal cross section conductor
0.75
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
97.5
Min. permitted bending radius, stationary application/permanent installation
65
Low smoke according to IEC 61034-2
无
Nominal voltage U
300
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
双工
有
绞合
Bundle
防紫外线
无
4-2176433-8拓展信息








哦! 它是空的。