TE Connectivity 4-2213819-9
- 收藏
- 对比
4-2213819-9
2460-4-2213819-9
集成电路(IC)
--
大陆
立即发货

ILLUMINATED TACTILE SWITCH SURFACE MOUNTED
1最小包装量--
4-2213819-9详情
TE Connectivity 4-2213819-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Series
2213819
Risk Rank
1.71
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
4-2213819-9
Package
Box
厂商
TE Connectivity ALCOSWITCH 交换机
Product Status
活跃
系列
*
ECCN 代码
EAR99
Reach合规守则
compliant
Brand Name
Alcoswitch
开关类型
键盘开关
4-2213819-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。