TE Connectivity 4-2271929-1
- 收藏
- 对比
4-2271929-1
2460-4-2271929-1
端子板 - 线对板
--
大陆
立即发货

Eurocard Connectors, Plug, Board-to-Board, 64 Position, .1 in [2.54 mm] Centerline, Printed Circuit Board, 2 Row, Right Angle, 32 Column
1最小包装量--
4-2271929-1详情
TE Connectivity 4-2271929-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-2271929-1
TE Internal Description
CELLO,PIN,64P,TH,RA,10U,DIP3.0,-
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Board-to-Board
Termination Post & Tail Lengthu2009
3u2009mmu2009[u2009.118u2009inu2009]
Number of Positionsu2009
64
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
4-2271929-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。