TE Connectivity 4-2271969-0
- 收藏
- 对比
4-2271969-0
2460-4-2271969-0
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Vertical, Board-to-Board, 40 Position, 2.54 mm [.1 in] Centerline, Gold, Through Hole - Solder, Signal, Black
1最小包装量--
4-2271969-0详情
TE Connectivity 4-2271969-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-2271969-0
TE Internal Description
MODU2.54,REC,40P,DRST,THT,FG,H=7.1
PCB Connector Assembly Typeu2009
PCB安装插座
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
40
Number of Rowsu2009
2
4-2271969-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。