TE Connectivity 423129
- 收藏
- 对比
423129详情
TE Connectivity 423129重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70.5
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
Package
Bulk
Base Product Number
-
厂商
TE Connectivity Erni
Product Status
Obsolete
系列
*
频率
50 - 60
423129拓展信息








哦! 它是空的。