TE Connectivity 4-2317570-7
- 收藏
- 对比
4-2317570-7详情
TE Connectivity 4-2317570-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
工厂交货时间
13 Weeks
底架
Panel
触点镀层
Silver
RoHS
Non-Compliant
Voltage Rating (AC)
250 V
Contact Materials
Copper
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
TE Connectivity
Brand
TE Connectivity / P&B
Manufacturer Part Number
4-2317570-7
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.8
类型
Switch
子类别
Switches
Reach合规守则
unknown
开关类型
按钮开关
产品类别
按钮开关
产品类别
按钮开关
4-2317570-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。