TE Connectivity 4-2338183-7
- 收藏
- 对比
4-2338183-7
2460-4-2338183-7
端子板 - 线对板
--
大陆
立即发货

Housing, Receptacle, Wire-to-Board, 7 Position, 2.5 mm [.098 in] Centerline, Crimp, 1 Row, Black, Mating Retention, Wire & Cable, Economy Power 2.5
1最小包装量--
4-2338183-7详情
TE Connectivity 4-2338183-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-2338183-7
TE Internal Description
EP 2.5 HOUSING 7P, BLACK, UL version
Connector Product Typeu2009
Housing
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
7
Centerline (Pitch)u2009
2.5u2009mmu2009[u2009.098u2009inu2009]
4-2338183-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。