TE Connectivity 4-2371899-6
- 收藏
- 对比
4-2371899-6
2460-4-2371899-6
端子板 - 线对板
--
大陆
立即发货

PCI & PCI Express Connectors, Board-to-Board, 64 Position, .04 in [1 mm] Centerline, Vertical, Black, Height 11.25 mm [.44 in], Width 8.2 mm [.32 in]
1最小包装量--
4-2371899-6详情
TE Connectivity 4-2371899-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-2371899-6
TE Internal Description
PCIE G5 CON,SMT,S-CUT,64P,15,F-MYL,ST
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
64
PCI Generationu2009
5
Centerline (Pitch)u2009
1u2009mmu2009[u2009.04u2009inu2009]
Termination Post & Tail Lengthu2009
1.1u2009mmu2009[u2009.043u2009inu2009]
4-2371899-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。