TE Connectivity 42399-2
- 收藏
- 对比
42399-2
2460-42399-2
无类别的
--
大陆
立即发货

42399-2 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
42399-2详情
TE Connectivity 42399-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Rohs Code
有
Manufacturer Part Number
42399-2
Manufacturer
TE Connectivity
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.83
ECCN 代码
EAR99
HTS代码
8536.90.40.00
线规
18 AWG
端子和接线板类型
线端子
终端性别
FEMALE
达到SVHC
unknown
42399-2拓展信息







哦! 它是空的。