TE Connectivity 42731-1
- 收藏
- 对比
42731-1
2460-42731-1
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 22 – 18 AWG Wire Size, .32 – .82 mm² Wire Size, Mating Tab Width .25 in [6.35 mm], Straight, Brass, FASTON 250
1最小包装量--
42731-1详情
TE Connectivity 42731-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mating Tab Thicknessu2009
.81u2009mmu2009[u2009.032u2009inu2009]
Mating Tab Widthu2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Wire Sizeu2009(mm²)
.32 – .82
Wire Sizeu2009(AWG)
22 – 18
Quick Disconnect Terminal Typeu2009
Receptacle
TE Internal Description
.250 SRS FASTON RECEPT.
TE Internal #
42731-1
42731-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。