TE Connectivity 42781-2
- 收藏
- 对比
42781-2
2460-42781-2
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 18 – 14 AWG Wire Size, .82 – 2.08 mm² Wire Size, Mating Tab Width .205 in [5.21 mm], Straight, Brass, FASTON 205
1最小包装量--
42781-2详情
TE Connectivity 42781-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
42781-2
TE Internal Description
205 FASTON REC 18-14 AWG TPBR
Quick Disconnect Terminal Typeu2009
Receptacle
Mating Tab Thicknessu2009
.51u2009mmu2009[u2009.02u2009inu2009]
Mating Tab Widthu2009
5.21u2009mmu2009[u2009.205u2009inu2009]
Wire Sizeu2009(mm²)
.82 – 2.08
Wire Sizeu2009(AWG)
18 – 14
42781-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。