TE Connectivity 4-284272-7
- 收藏
- 对比
4-284272-7
2460-4-284272-7
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Board / Wire-to-Device / Wire-to-Wire, 64 Position, .1 in [2.54 mm] Centerline, Sealable, White, MQS
1最小包装量--
4-284272-7详情
TE Connectivity 4-284272-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-284272-7
TE Internal Description
64P FEMALE CONN ASSY FOR BOSCH
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Tab Widthu2009
.63u2009mmu2009[u2009.025u2009inu2009]
Connector Systemu2009
Wire-to-Board, Wire-to-Device, Wire-to-Wire
Number of Positionsu2009
64
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
4-284272-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。